Weidmuller 2455280300
- 收藏
- 对比
2455280300
2702-2455280300
端子板 - 针座,插头和插座
--
大陆
立即发货

2455280300 - Weidmuller 2455280300 SAI Passive SAIL-M12GM12W-L-3.0PGR
1最小包装量--
2455280300详情
Weidmuller 2455280300重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP65
Material of contact surface
Gold
Permitted cable outer temperature after assembling without vibration
-40 - 80
Permitted cable outer temperature during assembling/handling
-30 - 80
Rated current In
16
2455280300拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller







哦! 它是空的。