注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥426.028079
10
¥401.913283
100
¥379.163473
500
¥357.70139
1000
¥337.454141
Weidmuller 2455330300
- 收藏
- 对比
¥
总价: ¥
2455330300详情
Weidmuller 2455330300重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 Weeks, 1 Day
Manufacturer Part Number
2455330300
Part Life Cycle Code
活跃
Ihs Manufacturer
WEIDMUELLER GMBH & CO KG
Risk Rank
5.64
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
16
Permitted cable outer temperature during assembling/handling
-30 - 80
Degree of protection (IP)
IP65
Material of contact surface
Gold
连接器类型
圆形连接器
Reach合规守则
compliant
2455330300拓展信息
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller







哦! 它是空的。