Weidmuller 2456000000
- 收藏
- 对比
2456000000
2702-2456000000
端子板 - 针座,插头和插座
--
大陆
立即发货

2456000000 - Weidmuller Terminals WDTR 2.5 Sold in a pack of 25
1最小包装量--
2456000000详情
Weidmuller 2456000000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 2.5
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 2.5
Connectable conductor cross section multi-wired
1.5 - 4
Connectable conductor cross section solid-core
0.5 - 4
Inflammability class of insulation material according to with UL94
V0
Rated current In
17
子类别
接线板
深度
65
产品类别
DIN 导轨接线板
高度
94
长度
94
宽度
6.15
2456000000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller







哦! 它是空的。