Weidmuller 2457740000
- 收藏
- 对比
2457740000
2702-2457740000
端子板 - 针座,插头和插座
--
大陆
立即发货

2457740000 - Weidmuller PCB Components SLD 3.50V/30/90F 3.2SN BK BX Sold in a pack of 10
1最小包装量--
2457740000详情
Weidmuller 2457740000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Type of electric connection
THR connection
Packaging type
Other
Rated current In
9
Material of contact surface
Tin
Type of fastening
Solder
Pollution degree
2
Overvoltage category
II
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
2.5
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
Weidmuller
Brand
Weidmuller
子类别
接线板
房屋颜色
Black
产品类别
可插拔接线端子
产品类别
可插拔接线端子
2457740000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller







哦! 它是空的。