Weidmuller 2459640000
- 收藏
- 对比
2459640000
2702-2459640000
端子板 - 针座,插头和插座
--
大陆
立即发货

2459640000 - Weidmuller PCB Components BLF 3.50/09/180F SN BK BX Sold in a pack of 48
1最小包装量--
2459640000详情
Weidmuller 2459640000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.25 - 1
Type of electric connection
Push-in clamp connection
Rated current In
17.1
Connectable conductor cross section fine-strand without cable end sleeve
0.14 - 1.5
Material housing
Plastic
Material of contact surface
Tin
Material contact
Copper
Pollution degree
2
Degree of protection (IP), mounted
IP20
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
2.5
Connectable conductor cross section solid-core
0.14 - 1.5
Brand
Weidmuller
Manufacturer
Weidmuller
Factory Pack QuantityFactory Pack Quantity
48
子类别
接线板
产品类别
可插拔接线端子
产品类别
可插拔接线端子
2459640000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller







哦! 它是空的。