Weidmuller 2462840000
- 收藏
- 对比
2462840000
2702-2462840000
端子板 - 针座,插头和插座
--
大陆
立即发货

2462840000 - Weidmuller PCB Components SL 5.00/02/135B 3.2SN BK BX Sold in a pack of 100
1最小包装量--
2462840000详情
Weidmuller 2462840000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
THR connection
Packaging type
Other
Rated current In
15
Material of contact surface
Tin
Type of fastening
Solder
Pollution degree
2
Overvoltage category
II
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
4
2462840000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller







哦! 它是空的。