Weidmuller 2462860000
- 收藏
- 对比
2462860000
2702-2462860000
端子板 - 线对板
--
大陆
立即发货

2462860000 - Weidmuller PCB Components SL 5.00/06/135B 3.2SN BK BX Sold in a pack of 50
1最小包装量--
2462860000详情
Weidmuller 2462860000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
THR connection
Packaging type
Other
Rated current In
15
Material of contact surface
Tin
Type of fastening
Solder
Pollution degree
2
Overvoltage category
II
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
4
子类别
接线板
产品类别
固定式接线端子
产品
固定式接线端子
2462860000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller







哦! 它是空的。