Weidmuller 2464730000
- 收藏
- 对比
2464730000
2702-2464730000
端子板 - DIN 导轨,通道
--
大陆
立即发货

2464730000 - Weidmuller Terminals AAP12 10/4X2.5 LO-LI RD Sold in a pack of 20
1最小包装量--
2464730000详情
Weidmuller 2464730000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 10
Rated current In
57
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 10
Connectable conductor cross section multi-wired
0.5 - 10
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.5 - 10
子类别
接线板
深度
53.5
产品类别
DIN 导轨接线板
宽度
10
高度
89
长度
89
2464730000拓展信息
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller







哦! 它是空的。