注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥67.411005
10
¥63.595288
100
¥59.995552
500
¥56.599579
1000
¥53.395831
Weidmuller 2467360000
- 收藏
- 对比
¥
总价: ¥
2467360000详情
Weidmuller 2467360000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
Connectable conductor cross section fine-strand with cable end sleeve
0.14 - 1.5
Type of electric connection
Push-in clamp connection
Rated current In
12
Connectable conductor cross section fine-strand without cable end sleeve
0.14 - 1.5
Material housing
Plastic
Material of contact surface
Tin
Material contact
Copper
Pollution degree
2
Degree of protection (IP), mounted
IP20
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
2.5
Connectable conductor cross section solid-core
0.14 - 1.5
Factory Pack QuantityFactory Pack Quantity
72
Manufacturer
Weidmuller
Brand
Weidmuller
子类别
接线板
房屋颜色
Black, Orange
产品类别
可插拔接线端子
产品类别
可插拔接线端子
2467360000拓展信息
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller







哦! 它是空的。