Weidmuller 2475210150
- 收藏
- 对比
2475210150
2702-2475210150
电缆组件
--
大陆
立即发货

2475210150 - Weidmuller 2475210150 SAI Passive SAIL-M8GM8G-5-1.5U
1最小包装量--
2475210150详情
Weidmuller 2475210150重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
3
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP69K
Material of contact surface
Gold
2475210150拓展信息
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller







哦! 它是空的。