Weidmuller 2499730000
- 收藏
- 对比
2499730000
2702-2499730000
端子板 - 线对板
--
大陆
立即发货

2499730000 - Weidmuller PCB Components SV-SMT 7.62IT/03/90MF3 2.6SN BK BX Sold in a pack of 50
1最小包装量--
2499730000详情
Weidmuller 2499730000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
THR connection
Rated current In
41
Material of contact surface
Tin
Type of fastening
Solder
Pollution degree
2
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
6
子类别
接线板
产品类别
固定式接线端子
产品
固定式接线端子
2499730000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller







哦! 它是空的。