Weidmuller 2499770000
- 收藏
- 对比
2499770000
2702-2499770000
端子板 - 针座,插头和插座
--
大陆
立即发货

2499770000 - Weidmuller PCB Components SV-SMT 7.62IT/05/90MF3 2.6SN BK BX Sold in a pack of 50
1最小包装量--
2499770000详情
Weidmuller 2499770000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Inflammability class of insulation material according to with UL94
V0
Material of contact surface
Tin
Overvoltage category
III
Pollution degree
2
Rated current In
41
Rated surge voltage
6
Type of electric connection
THR connection
Type of fastening
Solder
子类别
接线板
产品类别
固定式接线端子
产品
固定式接线端子
2499770000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller







哦! 它是空的。