Weidmuller 2500380000
- 收藏
- 对比
2500380000
2702-2500380000
端子板 - 线对板
--
大陆
立即发货

2500380000 - Weidmuller PCB Components SV-SMT 7.62IT/05/270MSF3 2.6SN BK BX Sold in a pack of 36
1最小包装量--
2500380000详情
Weidmuller 2500380000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated surge voltage
6
Inflammability class of insulation material according to with UL94
V0
Overvoltage category
III
Pollution degree
2
Type of fastening
Solder
Material of contact surface
Tin
Rated current In
41
Type of electric connection
THR connection
子类别
接线板
产品类别
固定式接线端子
产品
固定式接线端子
2500380000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller







哦! 它是空的。