Weidmuller 2503570300
- 收藏
- 对比
2503570300详情
Weidmuller 2503570300重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Product Status
活跃
厂商
欧姆龙自动化与安全
Base Product Number
R88A-CA
Package
Bulk
Permitted cable outer temperature after assembling without vibration
-30 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-5 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
系列
*
2503570300拓展信息








哦! 它是空的。