Weidmuller 2515410000
- 收藏
- 对比
2515410000
2702-2515410000
端子板 - DIN 导轨,通道
--
大陆
立即发货

Feed-through terminal block
1最小包装量--
2515410000详情
Weidmuller 2515410000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 2.5
Rated current In
24
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 4
Connectable conductor cross section multi-wired
1.5 - 4
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.5 - 4
深度
62
宽度
5.1
高度
61
长度
61
2515410000拓展信息
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller







哦! 它是空的。