Weidmuller 2529120000
- 收藏
- 对比
2529120000
2702-2529120000
端子板 - 线对板
--
大陆
立即发货

2529120000 - Weidmuller PCB Components SV-SMT 7.62HP/05/90G SC/6 2.6SN BX Sold in a pack of 36
1最小包装量--
2529120000详情
Weidmuller 2529120000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
THR connection
Packaging type
Other
Rated current In
41
Material of contact surface
Tin
Type of fastening
Solder
Pollution degree
2
Overvoltage category
II
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
6
Factory Pack QuantityFactory Pack Quantity
36
Manufacturer
Weidmuller
Brand
Weidmuller
子类别
接线板
产品类别
固定式接线端子
产品
固定式接线端子
产品类别
固定式接线端子
2529120000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller







哦! 它是空的。