Weidmuller 2529730000
- 收藏
- 对比
2529730000
2702-2529730000
端子板 - 线对板
--
大陆
立即发货

2529730000 - Weidmuller PCB Components SV-SMT 7.62HP/02/90MF2 SC/8 2.6SN BX Sold in a pack of 48
1最小包装量--
2529730000详情
Weidmuller 2529730000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Type of electric connection
THR connection
Packaging type
Other
Rated current In
41
Material of contact surface
Tin
Type of fastening
Solder
Pollution degree
2
Overvoltage category
II
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
6
Factory Pack QuantityFactory Pack Quantity
48
Manufacturer
Weidmuller
Brand
Weidmuller
性别
Male
子类别
接线板
接头数量
8
产品类别
固定式接线端子
产品
固定式接线端子
产品类别
固定式接线端子
2529730000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller







哦! 它是空的。