Weidmuller 2529840000
- 收藏
- 对比
2529840000
2702-2529840000
端子板 - 线对板
--
大陆
立即发货

2529840000 - Weidmuller PCB Components SV-SMT 7.62HP/05/90MF3 SC/6 2.6SN BX Sold in a pack of 30
1最小包装量--
2529840000详情
Weidmuller 2529840000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Type of electric connection
THR connection
Rated surge voltage
6
Inflammability class of insulation material according to with UL94
V0
Overvoltage category
II
Pollution degree
2
Type of fastening
Solder
Material of contact surface
Tin
Rated current In
41
Packaging type
Other
Factory Pack QuantityFactory Pack Quantity
30
Manufacturer
Weidmuller
Brand
Weidmuller
性别
Female
子类别
接线板
接头数量
21
触点样式
Socket
产品类别
固定式接线端子
产品
固定式接线端子
产品类别
固定式接线端子
2529840000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller







哦! 它是空的。