Weidmuller 2534730000
- 收藏
- 对比
2534730000
2702-2534730000
端子板 - DIN 导轨,通道
--
大陆
立即发货

2534730000 - Weidmuller Terminals A3C 2.5 BR Sold in a pack of 100
1最小包装量--
2534730000详情
Weidmuller 2534730000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
For Use With
VeriSafe 2.0
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 2.5
Rated current In
24
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 2.5
Connectable conductor cross section multi-wired
0.5 - 2.5
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.5 - 2.5
类型
替换电缆
子类别
接线板
深度
36.5
产品类别
DIN 导轨接线板
连接方法
Push-In
宽度
5.1
高度
66.5
长度
66.5
2534730000拓展信息
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller







哦! 它是空的。