Weidmuller 2534750000
- 收藏
- 对比
2534750000详情
Weidmuller 2534750000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 Weeks, 1 Day
Risk Rank
5.72
Ihs Manufacturer
WEIDMUELLER GMBH & CO KG
Part Life Cycle Code
活跃
Manufacturer Part Number
2534750000
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 2.5
Rated current In
24
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 2.5
Connectable conductor cross section multi-wired
0.5 - 2.5
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.5 - 2.5
子类别
接线板
深度
36.5
Reach合规守则
compliant
端子和接线板类型
模块化接线端子
产品类别
DIN 导轨接线板
宽度
5.1
高度
77.5
长度
77.5
2534750000拓展信息
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller








哦! 它是空的。