Weidmuller 2535650000
- 收藏
- 对比
2535650000
2702-2535650000
无类别的
--
大陆
立即发货

Weidmüller SAIBM-4/9S-T-COD - 2535650000
1最小包装量--
2535650000详情
Weidmuller 2535650000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Screw connection
Rated current In
12
Material housing
Zinc
Material of contact surface
Gold
Locking mechanism
压盖螺母
Pollution degree
3
Degree of protection (IP), mounted
IP67
Connectable conductor cross section solid-core
0.14 - 1.5
2535650000拓展信息







哦! 它是空的。