Weidmuller 2540060000
- 收藏
- 对比
2540060000
2702-2540060000
端子板 - 针座,插头和插座
--
大陆
立即发货

2540060000 - Weidmuller Terminals APGTB 4 FT 2C/1 BL Sold in a pack of 100
1最小包装量--
2540060000详情
Weidmuller 2540060000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 4
Rated current In
32
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 4
Connectable conductor cross section multi-wired
0.5 - 4
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.5 - 4
子类别
接线板
深度
39.5
产品类别
可插拔接线端子
宽度
6.1
高度
59.5
长度
59.5
2540060000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller







哦! 它是空的。