Weidmuller 2540070000
- 收藏
- 对比
2540070000
2702-2540070000
端子板 - DIN 导轨,通道
--
大陆
立即发货

2540070000 - Weidmuller Terminals APGTB 4 FT 3C/1 Sold in a pack of 50
1最小包装量--
2540070000详情
Weidmuller 2540070000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 4
Rated current In
32
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 4
Connectable conductor cross section multi-wired
0.5 - 4
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.5 - 4
Factory Pack QuantityFactory Pack Quantity
50
Manufacturer
Weidmuller
Brand
Weidmuller
子类别
接线板
深度
39.5
产品类别
可插拔接线端子
产品类别
可插拔接线端子
宽度
6.1
高度
72
长度
72
2540070000拓展信息
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller







哦! 它是空的。