Weidmuller 2540080000
- 收藏
- 对比
2540080000
2702-2540080000
端子板 - DIN 导轨,通道
--
大陆
立即发货

2540080000 - Weidmuller Terminals APGTB 4 FT 3C/1 BL Sold in a pack of 50
1最小包装量--
2540080000详情
Weidmuller 2540080000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 4
Rated current In
32
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 4
Connectable conductor cross section multi-wired
0.5 - 4
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.5 - 4
子类别
接线板
深度
39.5
产品类别
可插拔接线端子
宽度
6.1
高度
72
长度
72
2540080000拓展信息
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller







哦! 它是空的。