Weidmuller 2540170000
- 收藏
- 对比
2540170000
2702-2540170000
端子板 - 针座,插头和插座
--
大陆
立即发货

2540170000 - Weidmuller Terminals APGTB 4 PE 3C/1 Sold in a pack of 50
1最小包装量--
2540170000详情
Weidmuller 2540170000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 4
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 4
Connectable conductor cross section multi-wired
0.5 - 4
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.5 - 4
Brand
Weidmuller
Manufacturer
Weidmuller
Factory Pack QuantityFactory Pack Quantity
50
子类别
接线板
深度
39.5
产品类别
可插拔接线端子
产品类别
可插拔接线端子
宽度
6.1
高度
72
长度
39.5
2540170000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller







哦! 它是空的。