Weidmuller 2540300000
- 收藏
- 对比
2540300000
2702-2540300000
端子板 - 针座,插头和插座
--
大陆
立即发货

2540300000 - Weidmuller Terminals APGTB 4 2T PE 4C/2 Sold in a pack of 50
1最小包装量--
2540300000详情
Weidmuller 2540300000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
With label space
无
Imprint
None
Transparent
有
Model
Roller shape
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 4
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 4
Connectable conductor cross section multi-wired
0.5 - 4
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.5 - 4
类型
Medium-walled
子类别
接线板
深度
53.5
产品类别
可插拔接线端子
宽度
2.3
长度
15
高度
100
2540300000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller







哦! 它是空的。