Weidmuller 2543960000
- 收藏
- 对比
2543960000
2702-2543960000
重载连接器 - 外壳,盖罩,基底
--
大陆
立即发货

2543960000 - Weidmuller 2543960000 Heavy Duty Connectors HDC 16D TSLU 1M32G EMC
1最小包装量--
2543960000详情
Weidmuller 2543960000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
44
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1.5 - 25
Pollution degree
2
Connectable conductor cross section solid-core
1.5 - 35
Material housing
Aluminium
Locking mechanism
Single locking lever
Degree of protection (IP), mounted
IP65
Inflammability class of insulation material according to with UL94
V0
系列
HDC
深度
60
频率
50 - 60
防紫外线
有
宽度
43
高度
72
2543960000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller







哦! 它是空的。