Weidmuller 2545940000
- 收藏
- 对比
2545940000
2702-2545940000
端子板 - 线对板
--
大陆
立即发货

2545940000 - Weidmuller PCB Components SV-SMT 7.62HP/04/270MSF4 SC/4 2.6SN RL Sold in a pack of 95
1最小包装量--
2545940000详情
Weidmuller 2545940000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Type of electric connection
THR connection
Packaging type
Other
Rated current In
41
Material of contact surface
Tin
Type of fastening
Solder
Pollution degree
2
Overvoltage category
II
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
6
Factory Pack QuantityFactory Pack Quantity
95
Manufacturer
Weidmuller
Brand
Weidmuller
性别
Female
子类别
接线板
接头数量
3
触点样式
Socket
产品类别
固定式接线端子
产品
固定式接线端子
产品类别
固定式接线端子
2545940000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller







哦! 它是空的。