Weidmuller 2552100000
- 收藏
- 对比
2552100000
2702-2552100000
端子板 - DIN 导轨,通道
--
大陆
立即发货

2552100000 - Weidmuller 2552100000 Terminals A2C 35 3FT
1最小包装量--
2552100000详情
Weidmuller 2552100000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
2.5 - 35
Rated current In
125
Connectable conductor cross section fine-strand without cable end sleeve
10 - 35
Connectable conductor cross section multi-wired
10 - 35
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
2.5 - 16
子类别
接线板
深度
71.5
产品类别
DIN 导轨接线板
宽度
48
高度
101.5
长度
101.5
2552100000拓展信息
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller







哦! 它是空的。