Weidmuller 2552170000
- 收藏
- 对比
2552170000
2702-2552170000
端子板 - DIN 导轨,通道
--
大陆
立即发货

2552170000 - Weidmuller 2552170000 Terminals A2C 35 3FT DM
1最小包装量--
2552170000详情
Weidmuller 2552170000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
推销
材料
Aluminium
形状
Fins, Square
包装冷却
ASIC
RoHS
Compliant
Connectable conductor cross section fine-strand with cable end sleeve
2.5 - 35
Rated current In
125
Connectable conductor cross section fine-strand without cable end sleeve
10 - 35
Connectable conductor cross section multi-wired
10 - 35
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
2.5 - 16
深度
71.5
宽度
40.005 mm
长度
40.005 mm
高度
135
2552170000拓展信息
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller







哦! 它是空的。