Weidmuller 2559820000
- 收藏
- 对比
2559820000
2702-2559820000
端子板 - 线对板
--
大陆
立即发货

2559820000 - Weidmuller PCB Components S2L 3.50/42/90G 3.5SN BK BX Sold in a pack of 18
1最小包装量--
2559820000详情
Weidmuller 2559820000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
THR connection
Packaging type
Other
Rated current In
9
Material of contact surface
Tin
Type of fastening
Solder
Pollution degree
2
Overvoltage category
II
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
2.5
子类别
接线板
产品类别
固定式接线端子
产品
固定式接线端子
2559820000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller







哦! 它是空的。