Weidmuller 2562740000
- 收藏
- 对比
2562740000
2702-2562740000
端子板 - DIN 导轨,通道
--
大陆
立即发货

2562740000 - Weidmuller Terminals WSI 6/LD 10-36V LLC Sold in a pack of 50
1最小包装量--
2562740000详情
Weidmuller 2562740000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 6
Rated current In
6.3
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 10
Connectable conductor cross section multi-wired
1.5 - 10
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.5 - 10
子类别
接线板
深度
71.5
产品类别
DIN 导轨接线板
宽度
7.9
高度
60
长度
60
2562740000拓展信息
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller







哦! 它是空的。