Weidmuller 2562900000
- 收藏
- 对比
2562900000
2702-2562900000
模块化连接器 - 插孔
--
大陆
立即发货

2562900000 - Weidmuller PCB Components RJ45C5 T1D 3.3E4N TY Sold in a pack of 120
1最小包装量--
2562900000详情
Weidmuller 2562900000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 105
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 105
Degree of protection (IP)
IP69K
Material of contact surface
Gold
Type of electric connection
焊接连接
Packaging type
Tablet
Type of fastening
Solder
Pollution degree
2
Overvoltage category
II
Inflammability class of insulation material according to with UL94
V0
Factory Pack QuantityFactory Pack Quantity
120
Manufacturer
Weidmuller
Brand
Weidmuller
子类别
Modular Connectors / Ethernet Connectors
产品类别
Modular Connectors / Ethernet Connectors
USOC编码
RJ45
产品类别
Modular Connectors / Ethernet Connectors
2562900000拓展信息
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller







哦! 它是空的。