Weidmuller 2564420000
- 收藏
- 对比
2564420000
2702-2564420000
端子板 - DIN 导轨,通道
--
大陆
立即发货

2564420000 - Weidmuller PCB Components RJ45G1 T1D 3.3E4N TY Sold in a pack of 120
1最小包装量--
2564420000详情
Weidmuller 2564420000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
焊接连接
Material of contact surface
Nickel/gold
Type of fastening
Solder
Pollution degree
2
Overvoltage category
II
Inflammability class of insulation material according to with UL94
V0
子类别
接线板
产品类别
DIN 导轨接线板
2564420000拓展信息
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller







哦! 它是空的。