Weidmuller 2564440000
- 收藏
- 对比
2564440000
2702-2564440000
端子板 - 针座,插头和插座
--
大陆
立即发货

2564440000 - Weidmuller PCB Components RJ45G1 R1D 3.2E4N RL Sold in a pack of 200
1最小包装量--
2564440000详情
Weidmuller 2564440000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
焊接连接
Material of contact surface
Nickel/gold
Type of fastening
Solder
Pollution degree
2
Overvoltage category
II
Inflammability class of insulation material according to with UL94
V0
2564440000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller







哦! 它是空的。