Weidmuller 2564450000
- 收藏
- 对比
2564450000
2702-2564450000
端子板 - DIN 导轨,通道
--
大陆
立即发货

2564450000 - Weidmuller PCB Components RJ45M S1D DE4N RL Sold in a pack of 220
1最小包装量--
2564450000详情
Weidmuller 2564450000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
焊接连接
Material of contact surface
Nickel/gold
Type of fastening
Solder
Pollution degree
2
Overvoltage category
II
Inflammability class of insulation material according to with UL94
V0
子类别
接线板
产品类别
DIN 导轨接线板
2564450000拓展信息
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller







哦! 它是空的。