Weidmuller 2565970000
- 收藏
- 对比
2565970000
2702-2565970000
重型,重载连接器 - 组件
--
大陆
立即发货

2565970000 - Weidmuller Heavy Duty Connectors HDC MBUS8 F AWG22 Sold in a pack of 100
1最小包装量--
2565970000详情
Weidmuller 2565970000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
EDAC Inc.
Product Status
活跃
Type of electric connection
压接
Material of contact surface
Gold
Material contact
Other copper alloys
Connectable conductor cross section multi-wired
0.34 - 0.34
Wire Gauge Min
22 AWG
Wire Gauge Max
-
系列
*
2565970000拓展信息
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller







哦! 它是空的。