Weidmuller 2566310000
- 收藏
- 对比
2566310000
2702-2566310000
端子板 - DIN 导轨,通道
--
大陆
立即发货

Weidmüller SAK Series SAK 4/35 GR - 2566310000
1最小包装量--
2566310000详情
Weidmuller 2566310000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 4
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 4
Connectable conductor cross section multi-wired
0.5 - 4
Connectable conductor cross section solid-core
0.5 - 6
Inflammability class of insulation material according to with UL94
V2
Rated current In
32
颜色
Grey
深度
44
高度
45
长度
45
宽度
6.5
2566310000拓展信息
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller







哦! 它是空的。