Weidmuller 2566320000
- 收藏
- 对比
2566320000
2702-2566320000
端子板 - DIN 导轨,通道
--
大陆
立即发货

Weidmüller SAK Series SAK 4/35 RT - 2566320000
1最小包装量--
2566320000详情
Weidmuller 2566320000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 4
Rated current In
32
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 4
Connectable conductor cross section multi-wired
0.5 - 4
Inflammability class of insulation material according to with UL94
V2
Connectable conductor cross section solid-core
0.5 - 6
颜色
Red
深度
44
宽度
6.5
高度
45
长度
45
2566320000拓展信息
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller







哦! 它是空的。