Weidmuller 2566620000
- 收藏
- 对比
2566620000
2702-2566620000
端子板 - 针座,插头和插座
--
大陆
立即发货

2566620000 - Weidmuller PCB Components BLL 5.08/05/90 3.2 SN BK BX Sold in a pack of 72
1最小包装量--
2566620000详情
Weidmuller 2566620000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
THR connection
Packaging type
Other
Rated current In
20
Material of contact surface
Tin
Type of fastening
Solder
Pollution degree
2
Overvoltage category
II
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
4
Brand
Weidmuller
Manufacturer
Weidmuller
Factory Pack QuantityFactory Pack Quantity
72
子类别
Headers & Wire Housings
产品类别
Headers & Wire Housings
产品类别
Headers & Wire Housings
2566620000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller







哦! 它是空的。