Weidmuller 2569220000
- 收藏
- 对比
2569220000
2702-2569220000
端子板 - 针座,插头和插座
--
大陆
立即发货

Printed circuit board connector
1最小包装量--
2569220000详情
Weidmuller 2569220000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Inflammability class of insulation material according to with UL94
V0
Material of contact surface
Tin
Overvoltage category
II
Pollution degree
2
Rated current In
17.5
Rated surge voltage
2.5
Type of electric connection
THR connection
Type of fastening
Solder
2569220000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller







哦! 它是空的。