Weidmuller 2579640000
- 收藏
- 对比
2579640000
2702-2579640000
端子板 - 针座,插头和插座
--
大陆
立即发货

2579640000 - Weidmuller Terminals AIO22 1.5 SI-PE OR Sold in a pack of 100
1最小包装量--
2579640000详情
Weidmuller 2579640000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 1.5
Rated current In
13.5
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 1.5
Connectable conductor cross section multi-wired
0.5 - 1.5
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.5 - 1.5
子类别
接线板
深度
45
产品类别
DIN 导轨接线板
宽度
3.5
高度
89
长度
45
2579640000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller







哦! 它是空的。