Weidmuller 2581250000
- 收藏
- 对比
2581250000
2702-2581250000
端子板 - DIN 导轨,通道
--
大陆
立即发货

2581250000 - Weidmuller Terminals A2T 2.5 SNAPMARK Sold in a pack of 50
1最小包装量--
2581250000详情
Weidmuller 2581250000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 2.5
Rated current In
24
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 2.5
Connectable conductor cross section multi-wired
0.5 - 2.5
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.5 - 2.5
子类别
接线板
深度
69
产品类别
DIN 导轨接线板
宽度
5.1
高度
90
长度
90
2581250000拓展信息
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller







哦! 它是空的。