Weidmuller 2585820000
- 收藏
- 对比
2585820000详情
Weidmuller 2585820000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.25 - 6
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 10
Connectable conductor cross section solid-core
0.2 - 6
Degree of protection (IP), mounted
IP20
Inflammability class of insulation material according to with UL94
V0
Material contact
Copper
Material housing
Plastic
Material of contact surface
Tin
Overvoltage category
III
Pollution degree
2
Rated current In
41
Rated surge voltage
8
Type of electric connection
Screw connection
2585820000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller








哦! 它是空的。