Weidmuller 2586760000
- 收藏
- 对比
2586760000
2702-2586760000
端子板 - 针座,插头和插座
--
大陆
立即发货

Printed circuit board connector
1最小包装量--
2586760000详情
Weidmuller 2586760000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Inflammability class of insulation material according to with UL94
V0
Material of contact surface
Silver
Overvoltage category
II
Pollution degree
2
Rated current In
71
Rated surge voltage
8
Type of electric connection
Press-in connection
2586760000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller







哦! 它是空的。