Weidmuller 2594720000
- 收藏
- 对比
2594720000
2702-2594720000
端子板 - DIN 导轨,通道
--
大陆
立即发货

2594720000 - Weidmuller PCB Components PB-CON 160 S/02/90RFSF AG BK BX Sold in a pack of 20
1最小包装量--
2594720000详情
Weidmuller 2594720000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
44
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1.5 - 25
Pollution degree
2
Connectable conductor cross section solid-core
1.5 - 35
Type of electric connection
THR connection
Rated current In
140
Material of contact surface
Silver
Type of fastening
Screwing
Overvoltage category
II
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
6
子类别
接线板
频率
50 - 60
产品类别
DIN 导轨接线板
2594720000拓展信息
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller







哦! 它是空的。