Weidmuller 2595180000
- 收藏
- 对比
2595180000
2702-2595180000
端子板 - DIN 导轨,通道
--
大陆
立即发货

2595180000 - Weidmuller PCB Components PB-FEED 160 100/02RF AG BK BX Sold in a pack of 10
1最小包装量--
2595180000详情
Weidmuller 2595180000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
44
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1.5 - 25
Pollution degree
2
Connectable conductor cross section solid-core
1.5 - 35
Rated current In
140
Material housing
Plastic
Degree of protection (IP), mounted
IP20
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
8
子类别
接线板
频率
50 - 60
产品类别
DIN 导轨接线板
2595180000拓展信息
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller







哦! 它是空的。