注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥81.823296
10
¥77.191791
100
¥72.822448
500
¥68.700418
1000
¥64.811713
Weidmuller 2597200000
- 收藏
- 对比
2597200000
2702-2597200000
端子板 - 针座,插头和插座
--
大陆
立即发货

2597200000 - Weidmuller PCB Components SU 10.16HP/05/90MF2 3.5AG BK BX Sold in a pack of 30
--最小包装量--
¥
总价: ¥
2597200000详情
Weidmuller 2597200000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
THR connection
Packaging type
Other
Rated current In
70.6
Material of contact surface
Silver
Type of fastening
Solder
Pollution degree
2
Overvoltage category
II
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
6
Brand
Weidmuller
Manufacturer
Weidmuller
Factory Pack QuantityFactory Pack Quantity
30
子类别
Headers & Wire Housings
产品类别
Headers & Wire Housings
产品类别
Headers & Wire Housings
2597200000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller






哦! 它是空的。