Weidmuller 2597220000
- 收藏
- 对比
2597220000
2702-2597220000
端子板 - 针座,插头和插座
--
大陆
立即发货

2597220000 - Weidmuller PCB Components SU 10.16HP/05/90MF3 3.5AG BK BX Sold in a pack of 30
1最小包装量--
2597220000详情
Weidmuller 2597220000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
THR connection
Packaging type
Other
Rated current In
70.6
Material of contact surface
Silver
Type of fastening
Solder
Pollution degree
2
Overvoltage category
II
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
6
子类别
Headers & Wire Housings
产品类别
Headers & Wire Housings
2597220000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller







哦! 它是空的。