Weidmuller 2597340000
- 收藏
- 对比
2597340000
2702-2597340000
端子板 - 针座,插头和插座
--
大陆
立即发货

2597340000 - Weidmuller PCB Components SU 10.16HP/06/270MF4 3.5AG BK BX Sold in a pack of 24
1最小包装量--
2597340000详情
Weidmuller 2597340000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Type of electric connection
THR connection
Packaging type
Other
Rated current In
70.6
Type of fastening
Solder
Pollution degree
2
Overvoltage category
II
Rated surge voltage
6
Factory Pack QuantityFactory Pack Quantity
24
Manufacturer
Weidmuller
Brand
Weidmuller
子类别
Headers & Wire Housings
产品类别
Headers & Wire Housings
产品类别
Headers & Wire Housings
2597340000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller







哦! 它是空的。